Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Contact (Dual)
Style Contact Spring (Leaf)
Battery Cell Size Multiple
Number of Cells 2
Mounting Type Custom
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 853099-210
Ultra Librarian 3D Model Ultra Librarian 210 CAD Model

Description

The 853099-210 is a battery holder contact spring designed for holding multiple cylindrical batteries.

  • Mounting Type: Custom
  • Number of Battery Cells: 2
  • Battery Type: Cylindrical
  • Function: Contact (dual) holder
  • Manufacturer: Keystone Electronics
  • Package: Bulk, 100 pieces per package
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
VERTICAL BATTERY CONN ASSY
Lowest to $1.7825
ECAD model for 6339488-1
Hammond Manufacturing
HARDWARE BATTERY HOLDER
Need more? Email Us
ECAD model for BH2AAW
Keystone Electronics
BATT RETAINER COIN 12MM 1CEL SMD / Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab
Lowest to $0.5333
ECAD model for 3080
Keystone Electronics
BATT CNTCT SPRING MULTI SLDR LUG
Lowest to $0.3261
ECAD model for 5201
Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN
Need more? Email Us
ECAD model for 3039
TE Connectivity
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.6240
ECAD model for 1775485-1
210
Keystone Electronics
BATT CONTACT SPRING MULT 2 CEL
Need more? Email Us
ECAD model for 210
100
Keystone Electronics
BATT CONT CLIP AA 1 CEL SLDR LUG / Battery Contact Clip AA 1 Cell Solder Lug
Need more? Email Us
ECAD model for 100
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM SMD
Lowest to $1.7911
ECAD model for BU2032SM-JJ-GTR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention