Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Coin Cell, Retainer
Style Retainer
Battery Cell Size Coin, 12.0mm
Number of Cells 1
Battery Series 1216, 1220, 1225
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.125" (3.17mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 545273-3080
Ultra Librarian 3D Model Ultra Librarian 3080 CAD Model

Description

The 545273-3080 is a surface mount retainer designed for holding coin cell batteries with a size of 12.0mm.

  • Termination Style: SMD (SMT) tab
  • Height above board: 0.125 inches (3.17mm)
  • Suitable for holding: 1 coin cell battery
  • Package: Standard package of 100 pieces
  • Compatibility: Coin cell batteries in the 1216, 1220, and 1225 series

You May Also Be Interested in

100
Keystone Electronics
BATT CONT CLIP AA 1 CEL SLDR LUG / Battery Contact Clip AA 1 Cell Solder Lug
Need more? Email Us
ECAD model for 100
177
Keystone Electronics
BATT HLD 22 1/2V 1CEL SOLDER LUG
Need more? Email Us
ECAD model for 177
TE Connectivity
BATT HLDR COIN 6.8MM 1 CELL SMD / Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab
Need more? Email Us
ECAD model for 1376164-1
166
Keystone Electronics
BATT HLDR 15V 1 CELL SOLDER LUG
Need more? Email Us
ECAD model for 166
MPD (Memory Protection Devices)
BATT HOLDER COIN 20MM 1 CELL SMD / Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Lowest to $1.8474
ECAD model for BU2032SM-BT-GTR
Keystone Electronics
BATT CONT SPRING A/AA/CR2 1 CELL
Lowest to $0.3119
ECAD model for 5233
Renata Batteries
BATT HOLDER COIN 20MM 1 CELL SMD
Lowest to $0.9750
ECAD model for SMTU2032-LF
Keystone Electronics
BATT HLDR COIN 20MM 1/2 CELL SMD
Lowest to $7.2072
ECAD model for 1061TR
TE Connectivity
VERTICAL BATTERY CONN ASSY
Lowest to $1.7825
ECAD model for 6339488-1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5333 $55.9965
260+ $0.4377 $113.8020
400+ $0.4240 $169.6000
550+ $0.4104 $225.7200
710+ $0.3966 $281.5860
945+ $0.3556 $336.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 210 pieces
MOQ: 105 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention