Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Contact (Single)
Style Contact Spring (Coil)
Battery Cell Size Multiple
Mounting Type Custom
Termination Style Solder Lug
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 856398-5201
Ultra Librarian 3D Model Ultra Librarian 5201 CAD Model

Description

The 856398-5201 is a battery holder contact from Keystone Electronics.

  • Category: Battery products, specifically battery holders, clips, and contacts
  • Contact Type: Contact spring
  • Termination: Solder lug
  • Battery Type: Cylindrical batteries
  • Mounting Type: Custom
  • Battery Cell Sizes: Multiple
  • Operating Temperature Range: Not specified
  • Application: Single-contact battery applications
  • Package Quantity: 100 pieces
  • Package: Bulk
  • Product Status: Active

You May Also Be Interested in

Renata Batteries
BATT HOLDER COIN 20MM 1 CELL SMD
Lowest to $0.9750
ECAD model for SMTU2032-LF
Keystone Electronics
BATT CNTCT SPRING MULTI SLDR LUG
Lowest to $0.3261
ECAD model for 5201
Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN
Need more? Email Us
ECAD model for 3039
MPD (Memory Protection Devices)
BATT HOLDER AAA 3 CELL SNAP
Need more? Email Us
ECAD model for SBH431B
Keystone Electronics
Battery Holder (Open) 1 Cell PC Pin
Need more? Email Us
ECAD model for 1111
210
Keystone Electronics
BATT CONTACT SPRING MULT 2 CEL
Need more? Email Us
ECAD model for 210
MPD (Memory Protection Devices)
BATT HOLDER COIN 20MM 1 CELL SMD / Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Lowest to $1.8474
ECAD model for BU2032SM-BT-GTR
166
Keystone Electronics
BATT HLDR 15V 1 CELL SOLDER LUG
Need more? Email Us
ECAD model for 166
TE Connectivity
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.6240
ECAD model for 1775485-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3261 $50.5455
375+ $0.2676 $100.3500
580+ $0.2592 $150.3360
800+ $0.2509 $200.7200
1,035+ $0.2425 $250.9875
1,380+ $0.2174 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,118 pieces
MOQ: 155 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention