EN
  • EN
  • DE
Part No 100
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATT CONT CLIP AA 1 CEL SLDR LUG / Battery Contact Clip AA 1 Cell Solder Lug
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Clip
Style Contact Clip
Battery Cell Size AA
Number of Cells 1
Mounting Type Chassis Mount
Termination Style Solder Lug
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 300000982-100
Ultra Librarian 3D Model Ultra Librarian 100 CAD Model

Description

The 300000982-100 is a solder lug battery contact clip designed for holding a single AA size cylindrical battery.

  • Battery Size: AA
  • Mounting Type: Chassis Mount
  • Package Size: 100 Pieces
  • Manufacturer: Keystone Electronics
  • Status: Active

You May Also Be Interested in

Keystone Electronics
BATTERY HOLDER AA 2 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 2/3A SMD
Need more? Email Us
Bulgin
BATT HOLDER D 3 CELL SOLDER LUG
Need more? Email Us
149
Keystone Electronics
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
95
Keystone Electronics
BATTERY HOLDER CLIP 9V
Need more? Email Us
Bulgin
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Bulgin
BATTERY HOLDER D SOLDER LUG
Need more? Email Us
New Age Enclosures
BATT CONT SPR MULTI SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess