Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Coin Cell, Retainer
Style Retainer
Battery Cell Size Coin, 24.5mm
Number of Cells 1
Battery Series 2477
Mounting Type PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.336" (8.53mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 545262-3039
Ultra Librarian 3D Model Ultra Librarian 3039 CAD Model

Description

The Battery Holder, Clip, Contact is a reliable component used for securing and connecting coin cell batteries.

  • Termination Style: PC Pin
  • Mounting: Through-Hole
  • Height Above Board: 0.336" (8.53mm)
  • Battery Size: 24.5mm Coin Cell
  • Style: Retainer
  • Status: Active
  • Manufacturer: Keystone Electronics

You May Also Be Interested in

MPD (Memory Protection Devices)
BATT HOLDER COIN 20MM 1 CELL SMD / Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Lowest to $1.8474
ECAD model for BU2032SM-BT-GTR
Keystone Electronics
BATT RETAINER COIN 12MM 1CEL SMD / Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab
Lowest to $0.5333
ECAD model for 3080
Keystone Electronics
Lowest to $1.1409
ECAD model for 1060TR
166
Keystone Electronics
BATT HLDR 15V 1 CELL SOLDER LUG
Need more? Email Us
ECAD model for 166
TE Connectivity
VERTICAL BATTERY CONN ASSY
Lowest to $1.7825
ECAD model for 6339488-1
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM SMD
Lowest to $1.7911
ECAD model for BU2032SM-JJ-GTR
MPD (Memory Protection Devices)
Lowest to $2.2482
ECAD model for BA2032
TE Connectivity
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.3853
ECAD model for 2-1775485-1
Linx Technologies Inc.
Lowest to $0.9853
ECAD model for BAT-HLD-001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention