EN
  • EN
  • DE

SMP253MA4470MT1

Part No SMP253MA4470MT1
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 329561-SMP253MA4470MT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP253MA4470MT1 CAD Model

Description

The SMP253MA4470MT1 is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by Kemet. This capacitor is designed for general-purpose applications in electronic circuits, offering a combination of high capacitance, compact size, and reliable performance.

Applications

  • Bypass Capacitors: Provides a low-impedance path for AC signals to ground, reducing noise in power circuits.
  • Decoupling Capacitors: Filters out unwanted noise and voltage fluctuations in digital and analog circuits, ensuring stable operation.
  • Filtering: Used in filter circuits for signal conditioning and noise reduction.
  • Smoothing Capacitors: Smooths out voltage ripples in power supplies and other DC circuits.
  • Timing Circuits: Can be used in timing circuits for frequency control and timing applications.

Features

  • High Capacitance Value: Delivers a significant capacitance value in a compact form factor.
  • Surface Mount Technology (SMT): Allows for easy assembly on printed circuit boards (PCBs) using automated equipment.
  • Multilayer Ceramic Construction: Offers stable performance over a wide range of temperatures and frequencies.
  • Small Size: Enables high-density circuit designs and minimizes board space requirements.
  • RoHS Compliant: Meets environmental regulations for hazardous substances, ensuring compliance with industry standards.

Benefits

  • Effective Noise Reduction: Reduces noise and voltage spikes in electronic circuits, improving overall circuit performance.
  • Stable Performance: Provides consistent capacitance over temperature and frequency variations, ensuring reliable operation.
  • Simplified Assembly: SMT design simplifies assembly and reduces manufacturing costs.
  • Compact Design: Small size allows for high-density circuit designs and minimizes board space requirements.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental standards.

Additional Details

The SMP253MA4470MT1 is suitable for a broad range of applications in various electronic devices. Its low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) contribute to efficient performance in high-frequency circuits. It adheres to industry-standard case sizes for easy integration into existing designs.

Technical Specifications (Typical):

  • Capacitance: 25 µF
  • Voltage Rating: 16 V
  • Tolerance: ±20%
  • Dielectric Material: X5R
  • Case Size: 1210

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Sunlord
Lowest to $0.0658
Broadcom Limited
Lowest to $31.2813
Freescale Semiconductor - NXP
Lowest to $4.5230
Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $7.4093
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess