EN
  • EN
  • DE

HSDL-4261

Part No HSDL-4261
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description High-Power T-1¾ (5mm) AlGaAs Infrared (870nm) Lamp | EMITTER IR 870NM 100MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min at If 36mW/sr at 20mA
Wavelength 870nm
Voltage - Forward (Vf) 1.4V
Viewing Angle 26°
Orientation Top View
Temperature Range - Operating -40°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package Radial
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1181808-HSDL-4261
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSDL-4261 CAD Model

Description

The HSDL-4261 is a medium-popularity electronic component manufactured by Lite-On Inc.

  • Component Type: infrared (IR) optoelectronic
  • Viewing Angle: 26°
  • Radiant Intensity: 36mW/sr @ 20mA
  • Forward Voltage: 1.4V

You May Also Be Interested in

Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0805
Lowest to $0.0391
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1083
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0461
ON Semiconductor
Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
Lowest to $0.3661
Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3213
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 20MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2060 $50.4700
595+ $0.1690 $100.5550
920+ $0.1637 $150.6040
1,265+ $0.1585 $200.5025
1,635+ $0.1532 $250.4820
2,185+ $0.1373 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess