EN
  • EN
  • DE

SWD-119TR

Part No SWD-119TR
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349807-SWD-119TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWD-119TR CAD Model

Description

The SWD-119TR is a high-performance SPDT (Single Pole Double Throw) switch from M/A-Com Technology Solutions. This switch is designed for use in a wide range of applications where signal routing and switching are required. It offers excellent isolation and low insertion loss, making it suitable for sensitive receiver applications and high-power transmitter systems.

Applications:

  • Wireless Communication Systems: Used in cellular base stations, Wi-Fi routers, and other wireless infrastructure equipment for signal switching.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for precise signal routing.
  • Radar Systems: Integrated into radar transceivers for transmit/receive switching.
  • Satellite Communication: Used in satellite ground stations and spacecraft transceivers for signal routing.
  • Aerospace and Defense: Utilized in military communication systems and electronic warfare equipment.

Features:

  • SPDT Configuration: Provides a single-pole, double-throw switch configuration for versatile signal routing.
  • High Isolation: Offers excellent isolation between ports, minimizing signal leakage and interference.
  • Low Insertion Loss: Minimizes signal attenuation through the switch, ensuring efficient signal transmission.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards (PCBs).
  • Wide Frequency Range: Operates over a broad frequency range, making it suitable for various applications.

Benefits:

  • Improved Signal Integrity: High isolation and low insertion loss ensure minimal signal degradation.
  • Enhanced System Performance: Fast switching speed enables rapid signal routing and efficient system operation.
  • Simplified Design: Surface mount package simplifies PCB design and reduces assembly costs.
  • Increased System Reliability: Robust design and construction ensure long-term reliability.
  • Versatile Application: Wide frequency range and SPDT configuration make it suitable for a wide array of applications.

Additional Details:

The SWD-119TR typically operates with a control voltage to switch between the two output ports. The specific electrical characteristics, such as voltage requirements, current consumption, and frequency range, will be detailed in the product datasheet provided by M/A-Com Technology Solutions. The package is usually a small, surface-mountable plastic package to facilitate automated assembly. The switch is designed to handle moderate RF power levels, depending on the specific operating frequency and temperature. Refer to the official datasheet for definitive specifications.

You May Also Be Interested in

Sunlord
Lowest to $0.0404
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $7.4093
Samsung
Lowest to $1.3642
Sunlord
Lowest to $0.0785
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess