EN
  • EN
  • DE

SWPA3012S2R2MT

Part No SWPA3012S2R2MT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 349859-SWPA3012S2R2MT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWPA3012S2R2MT CAD Model

Description

The SWPA3012S2R2MT from Sunlord is a compact, shielded power inductor designed for a wide array of power management applications. The device features a small footprint and effective EMI suppression. The designation '2R2' indicates an inductance of 2.2 µH.

Applications

  • DC-DC Converters: Used extensively in buck, boost, and buck-boost converters.
  • Power Supplies: Found in regulated power supplies for consumer and industrial electronics.
  • Mobile Devices: Utilized in smartphones, tablets, and wearable devices.
  • LED Lighting: Employed in LED driver circuits for stable current control.
  • Voltage Regulators: Used in point-of-load (POL) voltage regulators.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Compact Size: 3.0 x 3.0 x 1.2 mm dimensions save board space.
  • High Current Handling: Supports substantial DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and maximizes efficiency.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to increased efficiency.
  • Reduced EMI: Shielded design reduces electromagnetic radiation, ensuring cleaner signal integrity.
  • Space Saving: Compact size enables high-density circuit layouts.
  • Reliable Performance: Robust design ensures stable operation in demanding conditions.
  • Simplified Manufacturing: SMT compatibility streamlines assembly.

Additional Details

The SWPA3012S2R2MT inductor is built with a ferrite core, which provides a good balance of inductance and saturation current characteristics. It is fully RoHS compliant, meeting environmental regulations concerning hazardous materials. Its typical operating temperature ranges from -40°C to +125°C. The saturation current is approximately 2.0A, while the rated current is around 1.8A. In practical applications, this inductor smooths out current flow in DC-DC converters, reducing ripple and improving overall regulation. Given the shielded design, this part is suitable for use in close proximity to sensitive analog components where EMI is a major consideration.

You May Also Be Interested in

Broadcom Limited
Lowest to $39.1695
Freescale Semiconductor - NXP
Lowest to $4.5230
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Lowest to $5.8755
Samsung
Lowest to $1.3642
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0785

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess