EN
  • EN
  • DE

NM27C128QE120

Part No NM27C128QE120
Manufacturer Fairchild/ON Semiconductor
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997475-NM27C128QE120
Categories EEPROM
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C128QE120 CAD Model

Description

The NM27C128QE120 is a 128K (16K x 8) UV Erasable PROM (EPROM) manufactured by ON Semiconductor (formerly Fairchild). It is a non-volatile memory device that can be electrically erased and reprogrammed, making it suitable for applications where firmware updates or configuration changes are required.

Applications

  • Embedded systems: Storing firmware for microcontrollers and other embedded processors.
  • Industrial control systems: Storing configuration data and control algorithms for industrial equipment.
  • Telecommunications equipment: Storing boot code and configuration parameters for networking devices.
  • Instrumentation: Storing calibration data and measurement algorithms for test and measurement equipment.
  • Aerospace and defense applications: Applications requiring non-volatile memory and tolerance to extreme environmental conditions.

Features

  • 128K (16K x 8) memory organization: Provides 128 kilobits of storage capacity, organized as 16,384 bytes.
  • UV erasable: Can be erased using ultraviolet light, allowing for reprogramming.
  • Fast access time: Offers a typical access time of 120 ns, enabling high-speed data retrieval.
  • Low power consumption: Consumes minimal power during operation, making it suitable for battery-powered applications.
  • TTL compatible inputs and outputs: Interfaces directly with TTL logic circuits.

Benefits

  • Reprogrammability: Allows for firmware updates and configuration changes without replacing the memory device.
  • Fast access time: Enables quick data retrieval, improving system performance.
  • Low power consumption: Extends battery life in portable applications.
  • Wide operating voltage range: Provides flexibility in system design.
  • TTL compatibility: Simplifies interfacing with other logic circuits.

Additional Details

The NM27C128QE120 operates from a single 5V power supply. It is available in a 28-pin DIP package. The operating temperature range is typically 0°C to +70°C. Erasing is accomplished by exposing the chip to ultraviolet light with a wavelength of 2537 Angstroms through the transparent window on the package. The recommended integrated dose is 15 Wsec/cm². The device also includes features like Output Enable (OE) and Chip Enable (CE) to facilitate easy memory expansion and control.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess