EN
  • EN
  • DE

SWCHT1000S07

Part No SWCHT1000S07
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 195087-SWCHT1000S07
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SWCHT1000S07 CAD Model

Description

The SWCHT1000S07, manufactured by Broadcom Limited, is a high-performance Ethernet transceiver designed for demanding networking applications. It facilitates reliable and efficient data transmission over various network infrastructures, supporting Gigabit Ethernet speeds and contributing to seamless network connectivity. The 'S07' typically signifies a specific revision or enhanced feature set within the SWCHT1000 family.

Applications

  • Enterprise Networking: Used in switches, routers, and network interface cards (NICs) within enterprise networks to ensure high-speed data transfer.
  • Data Centers: Deployed in server farms and data center infrastructure to support large volumes of data traffic and maintain low latency.
  • Industrial Automation: Utilized in industrial control systems and automation equipment where reliable and real-time communication is critical.
  • Telecommunications Equipment: Integrated into telecom infrastructure for high-speed network access and data transport services.
  • Networked Storage Systems: Integrated into network-attached storage (NAS) devices and storage area networks (SANs) for high-speed data access and backup.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet connectivity for versatile network applications.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in networking devices.
  • Integrated PHY: Incorporates a physical layer transceiver for simplified integration with Ethernet MAC controllers.
  • Auto-Negotiation: Supports auto-negotiation, which automatically detects and configures the optimal network speed and duplex mode.
  • Advanced Feature Set (S07): Possesses enhanced or specialized features compared to earlier SWCHT1000 variants, potentially involving improved signal integrity or reduced latency.
  • Advanced Diagnostic Features: Features built-in diagnostic capabilities to streamline network monitoring and troubleshooting.

Benefits

  • Enhanced Network Performance: Facilitates high-speed data transmission, enhancing overall network performance and responsiveness.
  • Reduced Power Costs: Low power consumption translates to reduced energy costs and a reduced environmental impact.
  • Simplified Integration: The integrated PHY streamlines the design process and reduces the time-to-market for network devices.
  • Improved Network Reliability: Auto-negotiation ensures optimized network configuration, boosting the reliability of data transmission.
  • Optimized Performance: The advanced feature set provides optimized performance tailored for specific network applications.
  • Efficient Troubleshooting: The advanced diagnostic features enable quick and effective network troubleshooting, reducing downtime.

The SWCHT1000S07 is generally packaged in a compact, surface-mount package, facilitating simple integration into space-constrained network devices. It is designed to operate over a wide temperature range, making it ideal for deployment in diverse environmental conditions. The device is also compliant with relevant industry standards, ensuring interoperability with other network components.

Broadcom's SWCHT1000S07 is a vital component for modern networking solutions, delivering the necessary bandwidth and reliability for data-intensive applications. Its ease of integration, low power consumption, advanced features, and optimized performance make it an excellent choice for a broad range of network devices and infrastructure.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0404
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
M/A-Com Technology Solutions
Need more? Email Us
Sunlord
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess