EN
  • EN
  • DE

T4-1-29-KKTR

Part No T4-1-29-KKTR
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 351441-T4-1-29-KKTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T4-1-29-KKTR CAD Model

Description

The Mini-Circuits T4-1-29-KKTR is a broadband impedance transformer designed to provide efficient matching between different impedance levels. It is part of Mini-Circuits' extensive line of RF and microwave components, known for their high performance and reliability.

Applications

  • RF Transmitters and Receivers: Used to match impedance between amplifier stages, filters, and antennas for optimal signal transfer.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and network analyzers for accurate impedance matching.
  • Cable Television (CATV) Systems: Employed in CATV distribution networks to match impedance between amplifiers, splitters, and coaxial cables.
  • Wireless Communication Systems: Found in cellular base stations, wireless routers, and satellite communication systems for impedance matching in RF front-ends.
  • Radar Systems: Utilized in radar transceivers and signal processing units for efficient signal transmission and reception.

Features

  • Wideband Operation: Operates over a broad frequency range, providing impedance matching for various applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • Excellent Return Loss: Provides good impedance matching, reducing signal reflections and improving system performance.
  • Compact Size: Available in small form-factor packages, allowing for integration into compact devices.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly processes.

Benefits

  • Improved Signal Transfer: Enhances signal transfer efficiency by providing optimal impedance matching.
  • Reduced Signal Reflections: Minimizes signal reflections, improving signal quality and system performance.
  • Increased System Performance: Optimizes signal transfer, leading to improved overall system performance.
  • Easy Integration: Simplifies integration into existing systems with its compact size and SMT design.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it a practical choice for various applications.

Additional Details

The T4-1-29-KKTR is manufactured using high-quality materials and advanced manufacturing techniques to ensure reliable performance. It is designed to meet industry standards and specifications. For detailed technical specifications, including frequency range, impedance ratio, and insertion loss, refer to the official Mini-Circuits datasheet.

When installing this component, proper soldering techniques should be used to ensure a reliable connection. Consult the datasheet for specific recommendations regarding soldering and handling.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC (WITH YUV INTERFACE AND ACB)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Fuji Electric
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.9390
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess