EN
  • EN
  • DE

SWCHT1000S06 P22

Part No SWCHT1000S06 P22
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 195086-SWCHT1000S06 P22
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SWCHT1000S06 P22 CAD Model

Description

The SWCHT1000S06 P22, manufactured by Broadcom Limited, is a high-performance Ethernet transceiver designed for demanding networking applications. The designators 'S06' and 'P22' likely indicate a specific revision and customization or feature set within the SWCHT1000 family, possibly tailored for particular applications or customer specifications. This component facilitates reliable and efficient data transmission over various network infrastructures, supporting Gigabit Ethernet speeds and promoting seamless network connectivity.

Applications

  • Enterprise Networking: Deployed in switches, routers, and network interface cards (NICs) within enterprise networks to enable high-speed data transfer.
  • Data Centers: Utilized in server farms and data center infrastructure to manage high volumes of data traffic while maintaining low latency.
  • Industrial Automation: Incorporated into industrial control systems and automation equipment where dependable, real-time communication is essential.
  • Telecommunications Equipment: Integrated into telecom infrastructure to provide high-speed network access and data transport services.
  • Networked Storage Systems: Implemented in network-attached storage (NAS) devices and storage area networks (SANs) to ensure high-speed data access and backup.

Features

  • Gigabit Ethernet Support: Delivers 10/100/1000 Mbps Ethernet connectivity, making it versatile for a range of network applications.
  • Low Power Consumption: Engineered for energy efficiency, reducing power consumption in networking devices.
  • Integrated PHY: Includes a physical layer transceiver, simplifying integration with Ethernet MAC controllers.
  • Auto-Negotiation: Supports auto-negotiation, automatically detecting and configuring the best network speed and duplex settings.
  • Advanced Feature Set (S06): Contains improved or specialized features compared to other SWCHT1000 variants, potentially enhancing signal integrity or reducing latency.
  • Customization (P22): Features specific configuration or parameter adjustments designed to meet the demands of particular applications.
  • Advanced Diagnostic Features: Integrates built-in diagnostic capabilities to streamline network monitoring and troubleshooting.

Benefits

  • Enhanced Network Performance: Promotes high-speed data transmission, resulting in enhanced overall network performance and responsiveness.
  • Reduced Power Costs: Low power consumption leads to reduced energy expenses and a smaller environmental footprint.
  • Simplified Integration: The integrated PHY design simplifies integration processes, reducing time-to-market for network devices.
  • Improved Network Reliability: Auto-negotiation optimizes network configuration, increasing the reliability of data transmission.
  • Tailored Performance: The customization enables performance tuning that is optimized for specific applications or use cases.
  • Efficient Troubleshooting: Advanced diagnostic capabilities support quick and effective network troubleshooting, minimizing downtime.

The SWCHT1000S06 P22 generally comes in a compact, surface-mount package, facilitating straightforward integration into small network devices. It operates over a wide temperature spectrum, making it appropriate for deployment in a variety of environmental situations. The device also adheres to relevant industry standards, guaranteeing interoperability with other network components.

Broadcom's SWCHT1000S06 P22 is an essential component for contemporary networking solutions, supplying the necessary bandwidth and reliability for data-intensive tasks. Its ease of integration, minimal power usage, advanced features, tuned performance, and customization choices make it a great fit for a wide array of network devices and network infrastructures.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
Sunlord
Lowest to $0.0658
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Sunlord
Lowest to $0.0785
Sunlord
Lowest to $0.0404
Freescale Semiconductor - NXP
Lowest to $7.4093
Broadcom Limited
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess