EN
  • EN
  • DE

ESC107M063AG6EA

Part No ESC107M063AG6EA
Manufacturer Kemet
Catalog OEM Parts (C - E)
Description 100 U 63V Ammo Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 µF
Mounting SMD (SMT)
Case / Package Radial
Diameter 8 mm
Height 20 mm
Lead Pitch 3.5 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Through Hole
Radiation Hardening No
Ripple Current 455 mA
RoHS Compliant
Termination Radial
Tolerance 20 %
Win Source Part Number 1044049-ESC107M063AG6EA
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESC107M063AG6EA CAD Model

Description

The ESC107M063AG6EA is an aluminum electrolytic capacitor manufactured by Kemet. It is designed for general-purpose applications requiring a high capacitance value in a compact size. This capacitor offers good performance characteristics and is suitable for a wide range of electronic circuits.

Applications

  • Power Supply Filtering
  • Bypass Capacitors
  • Decoupling Capacitors
  • Audio Amplifiers
  • General Purpose Electronic Circuits

Features

  • High Capacitance Value
  • Compact Size
  • Aluminum Electrolytic Construction
  • Radial Lead Termination
  • Long Life

Benefits

  • Effective filtering and smoothing of power supply voltages.
  • Reduced noise and improved signal integrity in electronic circuits.
  • Compact size allows for high-density circuit designs.
  • Reliable performance over a long operating life.

Additional Details

The ESC107M063AG6EA has a capacitance value of 100μF and a rated voltage of 63V. It is an aluminum electrolytic capacitor with a radial lead termination. This capacitor is suitable for applications requiring high capacitance, compact size, and reliable performance. Refer to the Kemet datasheet for specific electrical characteristics, temperature ratings, and mechanical dimensions. This capacitor provides stable performance and is designed to be used in commercial applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess