Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Series Goldmax, 300
Packaging Bulk
Capacitance 1000pF
Tolerance ±5%
Voltage Rating DC 1000V (1kV)
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Features High Voltage
Applications General
Mounting Style Through Hole
Package Radial
Dimension 0.300" L x 0.250" W (7.62mm x 6.35mm)
Height - Seated (Maximum) 0.360" (9.14mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Straight
Win Source Part Number 785083-C330C102JDG5TA
Popularity Medium
Supply and Demand Status Limited
Family Name C330
Introduction Date March 31, 2011
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian C330C102JDG5TA CAD Model

Description

The Kemet C330C102JDG5TA is a radial high voltage capacitor.

  • Capacitance: 1000pF
  • Tolerance: ±5%
  • Temperature Coefficient: C0G, NP0
  • Voltage Rating: 1000V (1kV)
  • Package Type: Bulk
  • Lead Spacing: 0.200" (5.08mm)
  • Temperature Range: -55°C ~ 125°C
  • Applications: Various electronic devices
  • Supply and Demand Status: Limited
  • EOL Date: 2030

You May Also Be Interested in

Samsung
Cap SMT Cer .47UF 50V 80%-20% 1206 4K/TR
Need more? Email Us
ECAD model for CL31F474ZBNC
AVX Corporation
SMPS Stacked Capacitor 1.8uF 10% X7R 50V 6-Pin Through Hole
Need more? Email Us
ECAD model for SM055C185KAN240
TDK Corporation
CAP CER 0.033UF 450V C0G SMD / 0.033 µF ±5% 450V Ceramic Capacitor C0G, NP0 SMD, J-Lead
Need more? Email Us
ECAD model for CKG32KC0G2W333J335AH
AVX Corp/Kyocera Corp
CAP CER 4700PF 100V NP0 AXIAL / 4700 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
ECAD model for SA401A472JAR
Samsung
Need more? Email Us
ECAD model for CL21B225KOFSNNE
Murata Electronics North America
CAP CER 390PF 50V NP0 RADIAL
Need more? Email Us
ECAD model for RCE5C1H391J0K1H03B
Murata Electronics North America
CAP CER 0.1UF 250V X7R 1206 / 0.1 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.1803
ECAD model for GCJ31CR72E104KXJ3L
TDK Corporation
Case: CKD610JB, Voltage: 0J, Cap Value: 105, Tol: S, Thickness: 0.8, E series: 1
Need more? Email Us
ECAD model for CKD610JB0J105S
Taiyo Yuden
CAP CER 4.1PF 50V C0G/NP0 0201
Need more? Email Us
ECAD model for UMK063CG4R1CTHF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8127 $50.6286
44+ $2.3079 $101.5476
68+ $2.2358 $152.0344
93+ $2.1637 $201.2241
120+ $2.0915 $250.9800
160+ $1.8752 $300.0320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention