EN
  • EN
  • DE

C20FLF34600ZASK

Part No C20FLF34600ZASK
Manufacturer Kemet
Catalog OEM Parts (C - E)
Description 6 Uf 630V Box Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017938-C20FLF34600ZASK
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C20FLF34600ZASK CAD Model

Description

The Kemet C20FLF34600ZASK is a film capacitor designed for various electronic applications requiring stable performance and reliability. This capacitor falls under Kemet's broader range of film capacitors, known for their robustness and precision.

Applications

  • Power supplies
  • Inverters
  • Motor control systems
  • Renewable energy systems (solar and wind)
  • Industrial equipment

Features

  • Film dielectric material ensuring stable capacitance over temperature and frequency
  • High insulation resistance
  • Low dissipation factor (ESR)
  • Self-healing properties
  • Flame retardant construction
  • RoHS compliant

Benefits

  • Enhanced reliability: The stable capacitance and low dissipation factor contribute to the overall reliability of the electronic circuit.
  • Extended lifespan: The robust construction and self-healing properties ensure a long operational life for the capacitor.
  • Improved performance: The low ESR minimizes power losses and heat generation, leading to improved circuit efficiency.
  • Safety: The flame-retardant construction enhances safety in the event of a failure.
  • Compliance: RoHS compliance ensures that the capacitor meets environmental regulations.

Additional Details

The C20FLF34600ZASK is designed to withstand high voltages and currents, making it suitable for demanding applications. The film dielectric provides excellent electrical characteristics, ensuring stable performance over a wide range of operating conditions. The capacitor's compact size allows for efficient use of space in electronic assemblies. Its self-healing property allows the capacitor to recover from minor breakdowns, further enhancing its reliability and lifespan. Kemet's film capacitors are widely used in industries such as automotive, aerospace, and telecommunications due to their proven performance and reliability.

It is important to consult the datasheet for specific electrical parameters such as capacitance tolerance, voltage rating, and operating temperature range to ensure proper application of the C20FLF34600ZASK.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Lowest to $0.0393

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.6429 $158.6429
2+ $153.3548 $306.7096
3+ $137.4905 $412.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess