EN
  • EN
  • DE

C202E472J1G5CA7200

Part No C202E472J1G5CA7200
Manufacturer Kemet
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050709-C202E472J1G5CA7200
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C202E472J1G5CA7200 CAD Model

Description

The C202E472J1G5CA7200 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. This capacitor is designed for a variety of applications requiring high capacitance and reliable performance. It is characterized by its compact size and stable electrical properties.

Applications

  • Power Supplies: Smoothing and filtering in power supply circuits.
  • Bypass Capacitors: Decoupling digital and analog circuits.
  • Filtering: Removing unwanted noise and ripple in electronic signals.
  • Consumer Electronics: Use in devices such as smartphones, tablets, and televisions.
  • Industrial Equipment: Applications requiring high reliability and stability.

Features

  • Capacitance: 4700 pF (4.7 nF) capacitance.
  • Voltage Rating: 100 VDC voltage rating.
  • Temperature Coefficient: C0G/NP0 dielectric, providing high stability over temperature.
  • Termination: Sn termination for solderability.
  • Case Size: 0805 case size.

Benefits

  • Stable Performance: C0G/NP0 dielectric ensures minimal capacitance change with temperature.
  • High Reliability: Kemet MLCCs are known for their long-term reliability.
  • Compact Size: 0805 case size allows for high-density circuit designs.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Wide Range of Applications: Suitable for diverse electronic applications.

Additional Details

The C202E472J1G5CA7200 capacitor is designed to provide stable performance in demanding applications. The C0G/NP0 dielectric ensures that the capacitance changes by no more than ±30 ppm/°C over the operating temperature range. This makes it ideal for circuits requiring precise and consistent performance.

Technical Specifications:

  • Capacitance: 4700 pF (4.7 nF)
  • Voltage Rating: 100 VDC
  • Temperature Coefficient: C0G/NP0
  • Tolerance: 5%
  • Case Size: 0805
  • Termination: Sn (Tin)
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess