EN
  • EN
  • DE

MAX20003ATPA/V+T

Part No MAX20003ATPA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG/5V 3A SYNC TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 3A
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN (5x5)
Win Source Part Number 702420-MAX20003ATPA/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX20003
Introduction Date March 31, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX20003ATPA/V+T CAD Model

Description

The MAX20003ATPA/V+T from Maxim Integrated is a high-performance, compact, and efficient automotive step-down converter designed to meet the rigorous demands of automotive power supply applications. This advanced DC-DC converter is engineered to provide a reliable power solution for systems that require a stable and efficient voltage supply.

Key Features

  • High Efficiency: With a peak efficiency of up to 95%, this converter ensures minimal power loss and better thermal management, making it ideal for energy-sensitive automotive systems.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.5V to 36V, accommodating a variety of battery voltages and transient conditions commonly found in automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V up to 90% of the input voltage, providing flexibility to power a wide array of automotive electronics.
  • Robust Protection Features: It includes several protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring the safety and reliability of the power supply under adverse conditions.
  • Compact Package: The MAX20003ATPA/V+T comes in a small 3mm x 3mm, 14-pin TDFN package with exposed pad, which is well-suited for space-constrained applications.

Applications

This step-down converter is particularly suited for automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), navigation, and telematics. It also finds use in power supplies for sensors, microcontrollers, and other electronic subsystems within the vehicle.

Reliability and Compliance

The MAX20003ATPA/V+T meets the stringent quality and reliability standards required in the automotive industry. It is AEC-Q100 qualified, ensuring performance across a temperature range of -40°C to +125°C. Additionally, the device is compliant with ISO 26262, making it a suitable choice for safety-critical automotive systems.

In summary, Maxim Integrated's MAX20003ATPA/V+T is a versatile and robust step-down converter that offers an optimal power solution for a wide range of automotive electronics, ensuring efficient operation, protection against harsh conditions, and compliance with automotive industry standards.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5357 $58.9641
32+ $3.7216 $119.0912
49+ $3.6054 $176.6646
67+ $3.4890 $233.7630
86+ $3.3728 $290.0608
115+ $3.0238 $347.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess