EN
  • EN
  • DE

KTC4378-Y-RTK/P

Part No KTC4378-Y-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1026+
Reference case SOT-89
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714754-KTC4378-Y-RTK/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTC4378-Y-RTK/P CAD Model

Description

The KTC4378-Y-RTK/P is a high-voltage NPN silicon transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in a variety of high-voltage switching and amplification applications.

Applications

  • High-Voltage Switching Regulators: Used in switching regulators for power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage transformation.
  • High-Voltage Inverters: Utilized in inverter circuits for converting DC to AC.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent lamps.
  • Motor Control Circuits: Implemented in motor control circuits for switching and amplification.

Features

  • High Collector-Emitter Voltage (VCEO): Typically rated for high voltage operation (e.g., 400V or higher).
  • High Collector Current (IC): Capable of handling moderate to high collector current.
  • Low Saturation Voltage (VCE(sat)): Ensures efficient switching with minimal power loss.
  • Fast Switching Speed: Designed for fast switching applications.
  • High fT (Transition Frequency): Supports high-frequency operation.
  • Excellent hFE Linearity: Provides consistent amplification over a wide current range.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • High-Voltage Capability: Suitable for applications requiring high voltage switching and amplification.
  • Efficient Switching: Low saturation voltage minimizes power loss during switching.
  • Fast Switching Speed: Enables operation in high-frequency applications.
  • Reliable Performance: Robust design ensures stable and reliable operation.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The KTC4378-Y-RTK/P is available in a through-hole package (such as TO-92 or similar) for easy mounting and soldering. The “Y” designation often refers to a specific gain range (hFE) within the device’s specifications. The datasheet provides detailed information on the transistor’s electrical characteristics, including voltage and current ratings, gain characteristics, and thermal properties. Key parameters to consider when using this transistor include VCEO, IC, VCE(sat), hFE, and fT. Proper heat sinking may be required depending on the operating conditions to ensure the transistor remains within its safe operating area.

This transistor is designed to provide stable and reliable performance in demanding applications. The high-voltage and high-current capabilities, combined with its fast switching speed and low saturation voltage, make it a suitable choice for a variety of power electronics applications. Always refer to the manufacturer's datasheet for specific application guidelines and safety precautions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
ON Semiconductor
Lowest to $7.9822
Rohm Semiconductor
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess