EN
  • EN
  • DE

KTC202D-GR-RTF/P

Part No KTC202D-GR-RTF/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO252
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 710676-KTC202D-GR-RTF/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTC202D-GR-RTF/P CAD Model

Description

The KTC202D-GR-RTF/P is a high-performance NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for use in various amplifier and switching applications, offering reliable performance and efficient operation. It is commonly used in consumer electronics, industrial control systems, and telecommunications equipment.

Applications:

  • Amplifier circuits
  • Switching circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunications equipment

Features:

  • High Collector Current (Ic): The KTC202D transistor supports a significant collector current, making it suitable for driving various loads.
  • Low Saturation Voltage: It features a low saturation voltage, ensuring efficient switching and reduced power dissipation.
  • High Gain (hFE): The transistor exhibits a high current gain, allowing for effective amplification of input signals.
  • Fast Switching Speed: It offers a fast switching speed, enabling its use in high-frequency applications.
  • Epitaxial Planar Structure: The epitaxial planar structure ensures high reliability and consistent performance.

Benefits:

  • Enhanced Circuit Performance: The high gain and fast switching speed contribute to improved circuit performance and responsiveness.
  • Efficient Power Usage: Low saturation voltage minimizes power loss, enhancing energy efficiency.
  • Reliable Operation: The robust design and manufacturing process ensure reliable operation in diverse environmental conditions.
  • Versatile Application: Suitable for a wide range of applications, from simple amplifier circuits to complex switching systems.
  • Compact Design: The small form factor allows for integration into densely populated circuit boards.

Additional Details:

The KTC202D-GR-RTF/P transistor is typically supplied in a SOT-23 package, which is a small surface-mount package suitable for automated assembly. The device is RoHS compliant, ensuring it meets environmental standards for hazardous substance control.

Technical Specifications (Typical Values):

  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 0.15A
  • Power Dissipation (PC): 0.2W
  • DC Current Gain (hFE): 200-400
  • Transition Frequency (fT): 200MHz

The “GR” designation indicates the gain ranking. Ensure compatibility with your specific circuit requirements when selecting this component. The “RTF/P” portion of the identifier relates to the packaging and environmental compliance.

You May Also Be Interested in

Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Lowest to $18.2138
Lattice Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess