EN
  • EN
  • DE

KRA303E-RTK

Part No KRA303E-RTK
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOT523
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 710665-KRA303E-RTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRA303E-RTK CAD Model

Description

The KRA303E-RTK is a PNP Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for switching and amplifier applications in various electronic circuits. The -RTK suffix likely denotes specific packaging or reel specifications.

Applications:

  • Switching Circuits: Used as a switch to control current flow in various electronic circuits.
  • Amplifier Circuits: Employed in small-signal amplifier circuits to amplify signals.
  • Load Drivers: Can be used to drive loads such as relays or LEDs.
  • General Purpose Amplification: Used in general purpose amplification stages.
  • Consumer Electronics: Suitable for use in various consumer electronic devices.

Features:

  • PNP Transistor: Designed for switching and amplification applications where a negative voltage turns the device ON.
  • Epitaxial Planar Structure: Provides good performance and reliability.
  • Low Saturation Voltage: Minimizes voltage drop across the transistor when it is turned ON.
  • High Current Gain: Provides good amplification performance.
  • Small Package: Allows for use in space-constrained applications.

Benefits:

  • Efficient Switching: Low saturation voltage enables efficient switching performance.
  • Good Amplification: High current gain provides good amplification performance.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Simplified Circuit Design: Simplifies the design of switching and amplifier circuits.
  • Enhanced System Performance: Provides reliable switching and amplification performance.

Additional Details:

The KRA303E-RTK is typically used in applications requiring a small, general-purpose PNP transistor for switching or amplification. It provides a cost-effective solution for various electronic circuits. For detailed specifications, including voltage ratings, current ratings, and thermal characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
ON Semiconductor
Lowest to $7.9822

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess