EN
  • EN
  • DE

SMD185-2

Part No SMD185-2
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190841-SMD185-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD185-2 CAD Model

Description

The SMD185-2 is a PolySwitch resettable fuse manufactured by TE Connectivity. It's designed as a surface mount device (SMD) for overcurrent circuit protection. This device utilizes polymeric positive temperature coefficient (PPTC) technology to protect against overcurrent and short circuit faults. Once the fault is cleared, the device resets, allowing normal operation to resume. This eliminates the need for manual fuse replacement, improving uptime and reducing maintenance costs.

Applications:

  • Power Ports: Protection for power inputs in electronic devices.
  • USB Protection: Protecting USB ports in computers, peripherals, and chargers.
  • Automotive Electronics: Overcurrent protection in automotive control units and systems.
  • Battery Packs: Protection for battery packs in portable devices.
  • Industrial Controls: Circuit protection in industrial automation and control systems.
  • Consumer Electronics: Protection for various consumer electronics like tablets and smartphones.
  • Telecom Equipment: Safeguarding telecom equipment against overcurrent conditions.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly on PCBs.
  • Resettable Fuse: Automatically resets after the overcurrent condition is removed.
  • Solid State: No moving parts for enhanced reliability and long life.
  • Low Profile: Compact design for space-constrained applications.
  • Fast Trip Time: Rapid response to overcurrent events.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits:

  • Circuit Protection: Prevents damage to sensitive electronic components.
  • Reduced Downtime: Automatic reset minimizes downtime due to overcurrent faults.
  • Lower Maintenance Costs: Eliminates the need for manual fuse replacement.
  • Increased Reliability: Solid state design and resettable functionality enhance system reliability.
  • Improved Safety: Protects against potential fire hazards caused by overcurrent.

Additional Details:

The SMD185-2 PolySwitch has a hold current of 1.85A and a trip current higher than this value, typically around 3.7A. The maximum voltage rating is typically 6V or 8V, and the interrupt current is around 40A. This part features a very low internal resistance under normal operating conditions to minimise voltage drop. It is crucial to consult the manufacturer's datasheet to ascertain the exact specifications for a given application. The operating temperature range is typically between -40°C to +85°C. The device's small footprint and robust characteristics render it a valuable solution for diverse electronic protection needs.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7436 $59.4880
190+ $0.6102 $115.9380
295+ $0.5911 $174.3745
405+ $0.5721 $231.7005
525+ $0.5530 $290.3250
700+ $0.4959 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess