EN
  • EN
  • DE

KIA578R025FP-RTH/P

Part No KIA578R025FP-RTH/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-263-5
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 753987-KIA578R025FP-RTH/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA578R025FP-RTH/P CAD Model

Description

The KIA578R025FP-RTH/P is a low-dropout (LDO) voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable 2.5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices and other applications where the input voltage may vary.

Applications

  • Battery-powered devices: Regulating the voltage for microcontrollers, sensors, and other components.
  • Mobile phones and tablets: Providing a stable power supply for the core processor and other critical circuits.
  • Portable media players: Powering audio amplifiers, display drivers, and memory chips.
  • Digital cameras: Regulating the voltage for image sensors and processors.

Features

  • Low dropout voltage: Maintains a stable output voltage even with a low input-output voltage differential.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown protection: Protects the regulator from damage due to overheating.
  • Short-circuit protection: Protects the regulator and the load from damage due to short circuits.
  • High output voltage accuracy: Provides a precise and stable 2.5V output voltage.

Benefits

  • Extended battery life: Low dropout voltage and high efficiency minimize power consumption.
  • Reliable operation: Overcurrent, thermal shutdown, and short-circuit protection features enhance reliability.
  • Stable output voltage: High output voltage accuracy ensures consistent performance of the load.

Additional Details

The KIA578R025FP-RTH/P has a fixed output voltage of 2.5V and a maximum output current of 1A. The dropout voltage is typically 0.2V at the rated current. It is available in a FP (Full-mold Package). It operates over an extended temperature range. Consult the datasheet for detailed electrical characteristics and thermal considerations.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess