EN
  • EN
  • DE

KDZ18V-RTK/P

Part No KDZ18V-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0930+
Reference case SOD-323
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714699-KDZ18V-RTK/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KDZ18V-RTK/P CAD Model

Description

The KDZ18V-RTK/P is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). This diode is designed for voltage regulation and transient voltage suppression in various electronic circuits. It is characterized by its stable breakdown voltage and small size.

Applications:

  • Voltage Regulation: Used to provide a stable voltage reference in power supplies and other circuits.
  • Transient Voltage Suppression: Implemented to protect sensitive components from voltage spikes and surges.
  • Clipping Circuits: Employed in clipping circuits to limit voltage levels.
  • Overvoltage Protection: Utilized to protect circuits from overvoltage conditions.
  • Signal Conditioning: Found in signal conditioning circuits to shape and protect signals.

Features:

  • 18V Zener Voltage: Provides a stable breakdown voltage of 18 volts.
  • Small Size: Available in a compact package for space-constrained applications.
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • RoHS Compliant: Meets environmental regulations.
  • High Reliability: Ensures stable operation in various environmental conditions.

Benefits:

  • Stable Voltage Regulation: Provides a reliable voltage reference for various circuits.
  • Transient Voltage Protection: Protects sensitive components from voltage spikes.
  • Compact Size: Reduces board space requirements.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation and protection.
  • Easy Integration: Simplifies system design and reduces development time.
  • Enhanced Safety: Protects the system from damage due to voltage surges.

Additional Details:

The KDZ18V-RTK/P is available in various package options. It is a widely used Zener diode due to its combination of stable voltage regulation, transient voltage protection, and small size. It is suitable for a wide range of electronic applications. The specific package RTK/P influences the power dissipation and mounting characteristics.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess