EN
  • EN
  • DE

DSO751SB-24.0000MHZ

Part No DSO751SB-24.0000MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994092-DSO751SB-24.0000MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSO751SB-24.0000MHZ CAD Model

Description

The DSO751SB-24.0000MHZ is a surface-mount crystal oscillator manufactured by KDS (Daishinku Corp). It is a crucial component in electronic circuits, providing a stable and accurate clock signal for various applications. This oscillator operates at a frequency of 24.0000 MHz and is designed for stability and reliability in diverse operating conditions. Crystal oscillators like the DSO751SB are essential for timing and synchronization in digital devices.

Applications:

  • Microcontrollers and Microprocessors: Provides the clock signal for timing and synchronization in microcontroller and microprocessor-based systems.
  • Communication Devices: Used in wireless communication devices, such as radios and transceivers, for frequency control and signal generation.
  • Networking Equipment: Employed in routers, switches, and other networking devices for precise timing and data synchronization.
  • Consumer Electronics: Integrated into devices like set-top boxes, DVD players, and digital cameras for clock generation.
  • Industrial Control Systems: Used in industrial automation equipment for timing and control applications.

Features:

  • Precise Frequency Output: Provides a stable and accurate clock signal at 24.0000 MHz.
  • Surface Mount Technology (SMT): Designed for easy and reliable soldering onto printed circuit boards (PCBs).
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures.
  • Low Jitter: Minimizes timing jitter for stable performance in high-speed digital circuits.
  • Excellent Frequency Stability: Maintains frequency accuracy over time and temperature variations.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental safety.

Benefits:

  • Stable Clock Signal: Provides a reliable clock source for accurate timing and synchronization.
  • Easy Integration: Simplifies PCB assembly with its surface-mount design.
  • Compact Design: Saves space on the PCB, enabling smaller and more compact devices.
  • Reliable Performance: Operates consistently under various environmental conditions.
  • Long-Term Stability: Maintains frequency accuracy over extended periods of operation.

Additional Details:

The DSO751SB-24.0000MHZ typically requires a supply voltage of 3.3V or 5V, depending on the specific model. The frequency tolerance and stability are important parameters to consider for specific applications. Refer to the KDS datasheet for the DSO751SB-24.0000MHZ for detailed electrical characteristics, mechanical dimensions, and soldering guidelines. The datasheet will also provide information on the load capacitance and drive level requirements.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess