EN
  • EN
  • DE

S402DS

Part No S402DS
Manufacturer Johanson Technology Inc.
Catalog Capacitor Kits
Description CAP KIT CERAM 0.2PF-30PF 1400PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 0.2pF ~ 30pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 50V
Tolerance ±0.1pF, ±0.25pF, ±5%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 1400 Pieces (28 Values - 50 Each)
Packages Included 0402 (1005 Metric)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1516314-S402DS
Ultra Librarian 3D Model Ultra Librarian S402DS CAD Model

Description

N

You May Also Be Interested in

Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS
Need more? Email Us
Kemet
CAP KIT CERAMIC 10PF-22UF 1400PC
Need more? Email Us
Rubycon
LEX SERIES LIGHTING 125C KIT
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-47PF 390PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-82PF 225PCS
Need more? Email Us
Wurth Electronics Inc
DESIGN KIT WCAP-ATG8 32 VALUES,
Need more? Email Us
Rubycon
CAP KIT ALUM 85C 0-100V
Need more? Email Us
Rubycon
CAP KIT ALUM 10UF-120UF 42PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 85C 250-450V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess