EN
  • EN
  • DE

S-X14CBK

Part No S-X14CBK
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description CAP KIT CER 1PF-10000PF 700PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 1pF ~ 10000pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 50V, 100V
Tolerance ±0.5pF, ±20%
Applications Bypass, Decoupling
Features Low ESL (X2Y)
Quantity 700 Pieces (14 Values - 50 Each)
Packages Included 0603 (1608 Metric)
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1516196-S-X14CBK
Ultra Librarian 3D Model Ultra Librarian S-X14CBK CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP KIT CERAMIC 10PF-22UF 1400PC
Need more? Email Us
Vishay
CAP KIT CER 100PF-1500PF 270PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 10PF-82PF 225PCS
Need more? Email Us
Rubycon
SECONDARY POWER SUPPLY KIT
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 4.7PF-220PF 1400PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CER 22PF-0.022UF 340PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 330UF-5600UF 45PCS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess