EN
  • EN
  • DE

VJ0603HIFRQ2KIT

Part No VJ0603HIFRQ2KIT
Manufacturer Vishay
Catalog Capacitor Kits
Description CAP KIT CERAMIC 56PF-470PF 210PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 56pF ~ 470pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 25 ~ 200V
Tolerance ±5%, ±10%
Applications RF, Microwave, High Frequency
Features High Q, Low Loss
Quantity 210 Pieces (14 Values - 15 Each)
Packages Included 0603 (1608 Metric)
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1516330-VJ0603HIFRQ2KIT
Ultra Librarian 3D Model Ultra Librarian VJ0603HIFRQ2KIT CAD Model

Description

N

You May Also Be Interested in

Johanson Dielectrics Inc.
BRIDGE 1PH TO269AA/MINIDIL 1000V
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-82PF 300PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 240PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 10PF-1000PF 50PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.1PF-2PF 240PC
Need more? Email Us
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS
Need more? Email Us
Vishay
CAP KIT CER 100PF-1500PF 270PCS
Need more? Email Us
Kemet
CAP KIT CERAMIC 10PF-22UF 1400PC
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-82PF 1400PCS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess