EN
  • EN
  • DE

DK0034T

Part No DK0034T
Manufacturer AVX Corp/Kyocera Corp
Catalog Capacitor Kits
Description CAP KIT CERAMIC 10PF-100PF 240PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Ceramic
Capacitance Range 10pF ~ 100pF
Mounting Type Surface Mount, MLCC
Tolerance ±5%
Applications RF, Microwave, High Frequency
Features Ultra Low ESR
Quantity 240 Pieces (16 Values - 15 Each)
Packages Included Surface Mount, MLCC
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1516301-DK0034T
Ultra Librarian 3D Model Ultra Librarian DK0034T CAD Model

Description

N

You May Also Be Interested in

Rubycon
CAP KIT ALUM 330UF-5600UF 45PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 100PF-240PF
Need more? Email Us
Kemet
CAP KIT CER 6.8PF-4700PF 1050PCS
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.1PF-2PF 240PC
Need more? Email Us
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CERAMIC 22PF-0.1UF 400PC
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-10PF 1400PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CER 22PF-0.022UF 340PCS
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 10PF-1000PF 50PCS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess