EN
  • EN
  • DE

ES3B002WF1R1000

Part No ES3B002WF1R1000
Manufacturer JAE Electronics
Catalog Solid State Lighting Connectors
Description CONN SSL RCPT 2POS 3.6MM SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 13 Weeks
Features SSL Connector 2 Position Receptacle Board to Board - Card Edge 0.142" (3.60mm) Solder
Manufacturer JAE Electronics
Series ES3
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount, Bottom Entry, Through Board
Family Name ES3B002W
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 670-2575-6, -ES3B002WF1R1000, 670-2575-1, 670-2575-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871123-ES3B002WF1R1000
Ultra Librarian 3D Model Ultra Librarian ES3B002WF1R1000 CAD Model

Description

The JAE Electronics ES3B002WF1R1000 is a connector designed for use in electronic devices.

  • Series: ES3 series
  • Popularity: medium popularity rating
  • Temperature Range: -40°C to 105°C
  • Features: SSL connector 2 position receptacle board to board - card edge 0.142" (3.60mm) solder
  • Mounting: surface mount, bottom entry, through board mounting
  • Quantity: reel of 1000
  • Estimated Production Lead Time: 13 weeks
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $0.9001
JAE Electronics
CONN SSL RCPT 2POS 3.6MM SOLDER
Lowest to $0.6818
JST Sales America Inc.
CONN SSL RCPT HSG 2POS 1.8MM / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.071" (1.80mm) Crimp
Lowest to $0.0856
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
Molex, LLC
LITE-TRAP SMT WIRE-TO-BOARD CONN
Lowest to $0.3959
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess