EN
  • EN
  • DE

IL-Z-2S-S125C3

Part No IL-Z-2S-S125C3
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN RCPT 1.25MM 2POS CBL MNT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 2 Rectangular Connectors - Housings Receptacle - 0.049" (1.25mm)
Manufacturer JAE Electronics
Series IL-Z
Package Bulk
Part Status Obsolete
Mounting Free Hanging (In-Line)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -670-1753-1, -670-1753-1-ND, 670-1753, -670-1753-ND, ILZ2SS125C3, -670-1753-2, -670-1753, -IL-Z-2S-S125C3, IL-Z-2S-S125C3-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874544-IL-Z-2S-S125C3
Ultra Librarian 3D Model Ultra Librarian IL-Z-2S-S125C3 CAD Model

Description

The IL-Z-2S-S125C3 is a 2-position, single-row, crimp style connector manufactured by JAE Electronics. It is part of the IL-Z series, designed for compact and reliable wire-to-board connections. This connector is commonly used in various electronic devices and equipment where space is limited and secure connections are required.

Applications

  • Consumer electronics
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Lighting systems

Features

  • Compact design
  • Crimp style termination
  • Single row configuration
  • Secure locking mechanism
  • Durable construction
  • RoHS compliant

Benefits

  • Saves space on the circuit board, enabling smaller and more compact devices.
  • Provides a reliable and secure connection between wires and the board.
  • Simplifies wiring and reduces the overall size of the connection.
  • Ensures a stable and vibration-resistant connection, preventing accidental disconnections.
  • Withstands harsh environments and provides long-term reliability.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The IL-Z-2S-S125C3 connector is designed for use with a specific wire gauge range and requires a compatible crimping tool for proper termination. The housing is typically made of a durable plastic material that provides insulation and protection for the contacts. The contacts themselves are usually made of a copper alloy with a plating finish, such as tin or gold, to ensure good conductivity and resistance to corrosion. The locking mechanism provides a positive latching force, preventing accidental disconnection due to vibration or mechanical stress. This connector is widely used in applications where a small, reliable, and cost-effective wire-to-board connection is required.

You May Also Be Interested in

Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5802
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1931 $59.6550
120+ $0.9794 $117.5280
185+ $0.9494 $175.6390
255+ $0.9182 $234.1410
330+ $0.8882 $293.1060
440+ $0.7958 $350.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess