EN
  • EN
  • DE

ES5S001JF1R5500

Part No ES5S001JF1R5500
Manufacturer JAE Electronics
Catalog Solid State Lighting Connectors
Description CONN SSL SOCKET CONTACT SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Mfr JAE Electronics
Series ES5
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Style Board to Cable/Wire
Connector Type Contact, Socket
Number of Positions 1
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Finish Tin
Contact Material Copper Alloy
Fastening Type Latch Holder
Temperature Range - Operating -40°C ~ 105°C
Current Rating (Amps) 4A
Mating Cycles 20
Base Product Number ES5S001J
Standard Package 5,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
California Prop 65 Warning Information
Win Source Part Number 849687-ES5S001JF1R5500
Ultra Librarian 3D Model Ultra Librarian ES5S001JF1R5500 CAD Model

Description

The ES5 series offers solid state lighting connector contacts that provide reliable and efficient connections for lighting applications.

  • Contact Type: Socket
  • Connection Type: Board-to-Cable/Wire
  • Positions: Single
  • Termination: Solder
  • Contact Material: Copper Alloy
  • Contact Finish: Tin
  • Operating Temperature: -40°C to 105°C
  • Current Rating: 4A
  • Package: Tape & Reel or Cut Tape, 5,500 pieces
  • Manufacturer: JAE Electronics

You May Also Be Interested in

Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
Kyocera Kinseki Corpotation
CONN SSL BRIDGE 10POS 2MM
Need more? Email Us
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
TE Connectivity
CONN SSL POKE-IN CONT 16-20AWG / 16-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
Hirose Electric Co Ltd
CONN SSL RCPT 4POS 2MM SOLDER
Lowest to $0.6000
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4102 $59.4790
345+ $0.3366 $116.1270
535+ $0.3261 $174.4635
735+ $0.3155 $231.8925
950+ $0.3051 $289.8450
1,270+ $0.2735 $347.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess