EN
  • EN
  • DE

01R-LELSS-GA-TF(HF)

Part No 01R-LELSS-GA-TF(HF)
Manufacturer JST Sales America Inc.
Catalog Solid State Lighting Connectors
Description CONN SSL RECEPTACLE 1POS SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Style Board to Board
Connector Type Receptacle
Number of Positions 1
Mounting Surface Mount, Right Angle
Termination Solder
Housing Color Natural
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C to 105°C
Voltage Rating 100V
Current Rating 1.6A
Win Source Part Number 1000023-01R-LELSS-GA-TF(HF)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 01R-LELSS-GA-TF(HF) CAD Model

Description

The JST Sales America Inc. connector is a reliable and high-quality component that is ideal for a wide range of electronic applications.

  • Type: board-to-board receptacle connector
  • Mounting Style: surface mount, right angle
  • Voltage Rating: 100V
  • Current Rating: 1.6A
  • Housing Material: liquid crystal polymer (LCP)
  • Housing Color: natural
  • Termination: gold contacts
  • Temperature Range: -55°C to 105°C
  • Market Status: currently in balance supply and demand status in the open market.

You May Also Be Interested in

JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
JST Sales America Inc.
CONN SSL RCPT HSG 2POS 1.8MM / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.071" (1.80mm) Crimp
Lowest to $0.0856
JST Sales America Inc.
CONN SSL RCPT HSG 2POS CRIMP / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.098" (2.50mm) Crimp
Lowest to $0.1610
Molex, LLC
LITE-TRAP SMT WIRE-TO-BOARD CONN
Lowest to $0.3959
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487
JAE Electronics
CONN SSL RCPT 2POS 3.6MM SOLDER
Lowest to $0.6818

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess