EN
  • EN
  • DE

5034690200

Part No 5034690200
Manufacturer Molex, LLC
Catalog Solid State Lighting Connectors
Description CONN SSL PLUG 2POS 3.7MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Reel
Style Board to Board
Connector Type Plug
Number of Positions 2
Mounting Style SMT, Right Angle
Termination Solder
Pitch 0.146" (3.70mm)
Fastening Type Latch Lock
Features Solder Retention
Housing Color White
Contact Material Phosphor Bronze
Contact Finish Tin
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Temperature Range - Operating -40°C ~ 80°C
Voltage Rating 500V
Current Rating (Amps) 2A
Mating Cycles 15
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 721745-5034690200
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5034690200 CAD Model

Description

The Molex 721745-5034690200 is a board-to-board connector plug with a pitch of 0.146" (3.70mm) and a voltage rating of 500V.

  • Connector Type: Plug
  • Pitch: 0.146" (3.70mm)
  • Voltage Rating: 500V
  • Termination: Solder
  • Fastening Type: Latch Lock
  • Features: Solder Retention
  • Contact Finish: Tin
  • Contact Material: Phosphor Bronze
  • Housing Color: White
  • Dielectric Material: Polyamide (PA), Nylon, Glass Filled
  • Current Rating: 2A
  • Temperature Range: -40°C to 80°C
  • Supplied In: Reel
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Lowest to $0.5248
TE Connectivity
CONN SSL POKE-IN CONT 16-20AWG / 16-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Need more? Email Us
JST Sales America Inc.
CONN SSL PLUG 2POS 4MM SOLDER / SSL Connector 2 Position Plug Board to Board 0.157" (4.00mm) Solder
Lowest to $0.8302
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $0.9001
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8487 $58.1844
30+ $3.9790 $119.3700
45+ $3.8542 $173.4390
62+ $3.7295 $231.2290
81+ $3.6059 $292.0779
108+ $3.2328 $349.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess