EN
  • EN
  • DE

GT24C64-2UDLI-TR

Part No GT24C64-2UDLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824442-GT24C64-2UDLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C64-2UDLI-TR CAD Model

Description

The GT24C64-2UDLI-TR is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec Semiconductor. This memory device is organized as 8192 x 8 bits and is designed for a wide range of applications requiring non-volatile data storage. It operates at 2.5V to 5.5V and communicates via the standard I2C serial interface.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and DVD players to store settings and configuration data.
  • Industrial Control Systems: Stores calibration data, device parameters, and event logs in industrial equipment.
  • Medical Devices: Used in patient monitoring systems and diagnostic equipment for storing configuration settings.
  • Automotive Electronics: Stores configuration data and diagnostic information in automotive control units.
  • Smart Cards: Provides non-volatile memory for storing user data and security keys.
  • Gaming Consoles: Stores game settings, high scores, and user profiles.

Features:

  • 64Kbit EEPROM: Provides 64 kilobits of non-volatile storage capacity.
  • I2C Serial Interface: Supports the standard I2C serial communication protocol for easy integration.
  • Low Voltage Operation: Operates at 2.5V to 5.5V.
  • Write Protection: Hardware write protection for the entire memory array.
  • Self-Timed Write Cycle: Eliminates the need for external timing components during write operations.
  • High Reliability: Offers high endurance and data retention.
  • Small Package: Available in small surface-mount packages for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Simple I2C interface allows for easy connection to microcontrollers and other devices.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • High Reliability: Ensures reliable data storage and retrieval.
  • Space Saving: Small package options allow for use in compact devices.

Additional Details:

The GT24C64-2UDLI-TR features a self-timed write cycle, which simplifies the writing process by eliminating the need for external timing control. It also includes a hardware write protection feature, which prevents accidental overwriting of the memory contents. The device is available in a variety of surface-mount packages, including TSSOP and SOIC.

The I2C address for this device is configurable using the address pins, allowing multiple devices to be connected to the same I2C bus. It is an excellent choice for applications requiring reliable, non-volatile data storage with a simple and flexible interface.

You May Also Be Interested in

Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess