EN
  • EN
  • DE

D02-29PF-N-F0

Part No D02-29PF-N-F0
Manufacturer JAE Electronics
Catalog D - SUB, D - SHAPED connectors
Description CONN HOUSING / Housing Connector Position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Mfr JAE Electronics
Series *
Package Bulk
Product Status Obsolete
Standard Package 1
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337058-D02-29PF-N-F0
Ultra Librarian 3D Model Ultra Librarian D02-29PF-N-F0 CAD Model

Description

The D02-29PF-N-F0 is a D-Sub connector manufactured by JAE Electronics. It is a 29-pin, female D-Sub connector designed for various input/output applications, providing a reliable and standardized interface for connecting electronic devices and systems.

Applications:

  • Computer Interfaces: Used for connecting peripherals such as printers, monitors, and external storage devices to computers.
  • Industrial Equipment: Found in industrial control systems, data acquisition systems, and other industrial machinery for robust and reliable connections.
  • Telecommunications Equipment: Employed in telecommunications equipment for connecting various communication devices and interfaces.
  • Medical Devices: Utilized in medical equipment for connecting sensors, monitoring devices, and other medical instruments.
  • Aerospace Applications: Used in aerospace systems for reliable data and signal transmission in demanding environments.

Features:

  • Standard D-Sub Design: Adheres to the industry-standard D-Sub connector design, ensuring compatibility with a wide range of devices and cables.
  • 29-Pin Configuration: Features a 29-pin configuration, providing a high density of connections in a compact form factor.
  • Female Connector: Designed as a female connector, typically used for panel mounting or cable termination.
  • Durable Construction: Constructed from high-quality materials, ensuring durability and long-term reliability in harsh environments.
  • Shielded Design: Offers shielding to protect against electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity.

Benefits:

  • Versatile Connectivity: Provides a versatile and standardized interface for connecting a wide range of electronic devices and systems.
  • High-Density Connections: 29-pin configuration allows for a high density of connections in a compact space.
  • Reliable Performance: Durable construction and shielded design ensure reliable performance in demanding environments.
  • EMI/RFI Protection: Shielding protects against electromagnetic and radio frequency interference, maintaining signal integrity.
  • Easy Integration: Standard D-Sub design simplifies integration into existing systems and equipment.

Additional Details:

The D02-29PF-N-F0 connector typically features a metal shell for shielding and mechanical strength. It is designed for through-hole mounting on printed circuit boards (PCBs). Contact plating is typically gold or tin to ensure reliable electrical connections. Refer to the JAE Electronics datasheet for detailed specifications, dimensions, and mating compatibility information.

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
TE Connectivity
CONN D-SUB HOUSING PLUG 50POS / Plug for Male Contacts Housing D-Sub Connector 50 Position
Lowest to $25.1437
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess