EN
  • EN
  • DE

55.2-SC-24-3

Part No 55.2-SC-24-3
Manufacturer J.W. Winco
Catalog Multi Purpose Magnets
Description MAGNET 0.945"D X 0.118"THICK RND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr J.W. Winco
Package Box
Product Status Active
Shape Round
Material Samarium Cobalt (SmCo5)
Size 0.945" Dia x 0.118" H (24.00mm x 3.00mm)
Temperature Range - Operating 200°C (TA)
Base Product Number 55.2-SC
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8505.11.0000
Win Source Part Number 855140-55.2-SC-24-3
Ultra Librarian 3D Model Ultra Librarian 55.2-SC-24-3 CAD Model

Description

The 855140-55.2-SC-24-3 is a round magnet from J.W. Winco.

  • Material: Samarium Cobalt (SmCo5)
  • Diameter: 0.945" (24.00mm)
  • Height: 0.118" (3.00mm)
  • Application: Multi-purpose
  • Operating Temperature: 200°C
  • Package: Box
  • Quantity: Single piece
  • Magnetization Grade: Not specified
  • Gauss Strength: Not specified

You May Also Be Interested in

Radial Magnets, Inc.
MAGNET 0.236"D X 0.098"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.000"D X 0.063"THICK CYL
Need more? Email Us
Alliance Memory, Inc.
MAGNET 0.394"D X 0.236"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.625"D X 0.125"THICK CYL
Lowest to $9.4768
Radial Magnets, Inc.
MAGNET 0.500"D X 0.100"THICK CYL
Need more? Email Us
J.W. Winco
MAGNET 0.945"D X 0.118"THICK RND
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.250"D X 0.100"THICK CYL
Lowest to $0.6722
Radial Magnets, Inc.
MAGNET 1.000"LX0.375"WX0.063"H
Need more? Email Us
Alliance Memory, Inc.
MAGNET 0.16"DIA X 0.08"THICK CYL
Lowest to $6.5292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess