EN
  • EN
  • DE
Part No 9040
Manufacturer Radial Magnets, Inc.
Catalog Multi Purpose Magnets
Description MAGNET 0.236"D X 0.098"THICK CYL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr Radial Magnets, Inc.
Package Bulk
Product Status Active
Shape Cylindrical
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N35SH
Size 0.236" Dia x 0.098" H (6.00mm x 2.50mm)
Temperature Range - Operating 150°C (TA)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8505.11.0070
Win Source Part Number 858577-9040
Ultra Librarian 3D Model Ultra Librarian 9040 CAD Model

Description

The Multi Purpose Magnet by Radial Magnets, Inc. is a versatile and powerful magnet that can be used in various applications.

  • Material: Neodymium Iron Boron (NdFeB)
  • Shape: Cylindrical
  • Size: 0.236" diameter x 0.098" height (6.00mm x 2.50mm)
  • Finish: NiCuNi
  • Operating Temperature Range: Up to 150°C
  • Commonly Used In: Sensors and Transducers
  • Compliance: REACH

You May Also Be Interested in

Alliance Memory, Inc.
MAGNET 0.394"D X 0.236"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.625"D X 0.125"THICK CYL
Lowest to $9.4768
Radial Magnets, Inc.
MAGNET 0.236"D X 0.098"THICK CYL
Need more? Email Us
J.W. Winco
MAGNET 0.945"D X 0.118"THICK RND
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.000"D X 0.063"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.000"LX0.375"WX0.063"H
Need more? Email Us
Alliance Memory, Inc.
MAGNET 0.16"DIA X 0.08"THICK CYL
Lowest to $6.5292
Radial Magnets, Inc.
MAGNET 0.250"D X 0.100"THICK CYL
Lowest to $0.6722
Radial Magnets, Inc.
MAGNET 0.500"D X 0.100"THICK CYL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess