EN
  • EN
  • DE
Part No 9150
Manufacturer Radial Magnets, Inc.
Catalog Multi Purpose Magnets
Description MAGNET 0.250"D X 0.100"THICK CYL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr Radial Magnets, Inc.
Package Box
Product Status Active
Shape Cylindrical
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N52
Gauss Strength 1795G
Size 0.250" Dia x 0.100" H (6.35mm x 2.54mm)
Temperature Range - Operating 80°C (TA)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8505.11.0070
Win Source Part Number 908699-9150
Ultra Librarian 3D Model Ultra Librarian 9150 CAD Model

Description

The Radial Magnets, Inc. 908699-9150 is a cylindrical neodymium iron boron magnet.

  • Magnet Type: Neodymium Iron Boron
  • Shape: Cylindrical
  • Size: 0.250" Dia x 0.100" H (6.35mm x 2.54mm)
  • Grade: N52
  • Temperature Range: 80°C
  • Gauss Strength: 1795G
  • Application: Multi-Purpose
  • Manufacturer: Radial Magnets, Inc.
  • Status: Active
  • Package Size: 1 pcs
  • REACH: Not Affected
  • ECCN: EAR99

You May Also Be Interested in

Radial Magnets, Inc.
MAGNET 0.625"D X 0.125"THICK CYL
Lowest to $9.4768
Radial Magnets, Inc.
MAGNET 0.250"D X 0.100"THICK CYL
Lowest to $0.6722
J.W. Winco
MAGNET 0.945"D X 0.118"THICK RND
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.236"D X 0.098"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.500"D X 0.100"THICK CYL
Need more? Email Us
Alliance Memory, Inc.
MAGNET 0.394"D X 0.236"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.000"D X 0.063"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.000"LX0.375"WX0.063"H
Need more? Email Us
Alliance Memory, Inc.
MAGNET 0.16"DIA X 0.08"THICK CYL
Lowest to $6.5292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess