EN
  • EN
  • DE
Part No 8031
Manufacturer Radial Magnets, Inc.
Catalog Multi Purpose Magnets
Description MAGNET 1.000"LX0.375"WX0.063"H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr Radial Magnets, Inc.
Package Box
Product Status Active
Shape Rectangular
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N35
Gauss Strength 1958G (Surface Gauss)
Size 1.000" L x 0.375" W x 0.063" H (25.4mm x 9.53mm x 1.59mm)
Temperature Range - Operating 80°C (TA)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8505.11.0070
Win Source Part Number 551127-8031
Ultra Librarian 3D Model Ultra Librarian 8031 CAD Model

Description

The Multi Purpose Magnet is a powerful magnet designed for use in sensors and transducers. Radial Magnets, Inc. Multi Purpose Magnet.

  • Category: Magnets
  • Application: Sensors and Transducers
  • Package: Box
  • Material: Neodymium Iron Boron (NdFeB)
  • Shape: Rectangular
  • Dimensions: 1.000" L x 0.375" W x 0.063" H (25.4mm x 9.53mm x 1.59mm)
  • Finish: NiCuNi
  • Operating Temperature Range: 80°C
  • Manufacturer: Radial Magnets, Inc.
  • Status: Active
  • MSL Level: Does not require MSL level
  • REACH Status: Unaffected
  • Properties: High Gauss Strength, Reliable Performance

You May Also Be Interested in

Radial Magnets, Inc.
MAGNET 0.236"D X 0.098"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.000"LX0.375"WX0.063"H
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.625"D X 0.125"THICK CYL
Lowest to $9.4768
J.W. Winco
MAGNET 0.945"D X 0.118"THICK RND
Need more? Email Us
Alliance Memory, Inc.
MAGNET 0.394"D X 0.236"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.500"D X 0.100"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.250"D X 0.100"THICK CYL
Lowest to $0.6722
Alliance Memory, Inc.
MAGNET 0.16"DIA X 0.08"THICK CYL
Lowest to $6.5292
Radial Magnets, Inc.
MAGNET 1.000"D X 0.063"THICK CYL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess