EN
  • EN
  • DE
Part No 8184
Manufacturer Radial Magnets, Inc.
Catalog Multi Purpose Magnets
Description MAGNET 0.500"D X 0.100"THICK CYL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr Radial Magnets, Inc.
Package Bulk
Product Status Active
Shape Cylindrical
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N35
Gauss Strength 2194G (Surface Gauss)
Size 0.500" Dia x 0.100" H (12.7mm x 2.54mm)
Temperature Range - Operating 80°C (TA)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8585
Win Source Part Number 551182-8184
Ultra Librarian 3D Model Ultra Librarian 8184 CAD Model

Description

The Win Source Part Number 551182-8184 offers multi-purpose magnets that are essential for sensors and transducers. Bold the manufacturer Radial Magnets, Inc.

  • Magnet Type: Cylindrical
  • Material: Neodymium Iron Boron (NdFeB)
  • Package: Bulk
  • Standard Package: 100 pieces
  • Size: 0.500" Dia x 0.100" H (12.7mm x 2.54mm)
  • Finish: NiCuNi
  • Operating Temperature: 80°C
  • Market Status: Active
  • Magnetization: Axial
  • Grade: N35
  • Gauss Strength: 2194G on the surface

You May Also Be Interested in

Radial Magnets, Inc.
MAGNET 0.236"D X 0.098"THICK CYL
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.000"LX0.375"WX0.063"H
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.500"D X 0.100"THICK CYL
Need more? Email Us
Alliance Memory, Inc.
MAGNET 0.16"DIA X 0.08"THICK CYL
Lowest to $6.5292
Radial Magnets, Inc.
MAGNET 0.625"D X 0.125"THICK CYL
Lowest to $9.4768
Radial Magnets, Inc.
MAGNET 0.250"D X 0.100"THICK CYL
Lowest to $0.6722
J.W. Winco
MAGNET 0.945"D X 0.118"THICK RND
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.000"D X 0.063"THICK CYL
Need more? Email Us
Alliance Memory, Inc.
MAGNET 0.394"D X 0.236"THICK CYL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess