EN
  • EN
  • DE
  • IT

VUO52-14NO1

Part No VUO52-14NO1
Manufacturer IXYS
Catalog Bridge Rectifiers
Description RECT BRIDGE 3PH 54A 1400V V1-A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Status Active
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Max) 1400V
Current - Average Rectified (Io) 54A
Voltage - Forward (Vf) (Max) @ If 1.13V @ 20A
Current - Reverse Leakage @ Vr 40μA @ 1400V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package V1-A
Win Source Part Number 400471-VUO52-14NO1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VUO52-14NO1 CAD Model

Description

The IXYS 400471-VUO52-14NO1 is a three-phase diode that has an average rectified current of 54A and a peak reverse voltage of 1400V.

  • Average Rectified Current: 54A
  • Peak Reverse Voltage: 1400V
  • Forward Voltage: 1.13V @ 20A
  • Reverse Leakage Current: 40μA @ 1400V
  • Mounting: Chassis mountable
  • Packaging: Bulk
  • Technology: Standard
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • Case/Package: V1-A
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 36A V1-A
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1P 200V 35A GBPC-W
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 15A GBPC
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 25A 4-SIP
Lowest to $12.7507

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0344 $78.0688
5+ $32.0282 $160.1410
7+ $31.0283 $217.1981
9+ $30.0271 $270.2439
12+ $29.0258 $348.3096
15+ $26.0233 $390.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess