EN
  • EN
  • DE

MCC95-14IO8B

Part No MCC95-14IO8B
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description Thyristor Modules Thyristor/Diode Modules | MOD THYRISTOR DUAL 1400V TO240AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.4kV
Current - On State (It (AV)) (Maximum) 116A
Current - On State (It (RMS)) (Maximum) 180A
Voltage - Gate Trigger (Vgt) (Maximum) 2.5V
Current - Gate Trigger (Igt) (Maximum) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 2250A, 2400A
Current - Hold (Ih) (Maximum) 200mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Chassis Mount
Manufacturer Package TO-240AA
Family Part Number MC*95
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 1220592-MCC95-14IO8B
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCC95-14IO8B CAD Model

Description

The MCC95-14IO8B is a discrete semiconductor product manufactured by IXYS.

  • Mounting Type: Chassis Mount
  • Voltage off state: 1.4kV
  • Current non-rep. surge 50, 60Hz (Itsm): 2250A, 2400A
  • Structure: Series connection - all SCRs
  • Number of SCRs: 2
  • Package: TO-240AA
  • Current on state (It (RMS)) (maximum): 180A
  • Voltage gate trigger (Vgt) (maximum): 2.5V
  • Current gate trigger (Igt) (maximum): 150mA
  • Current hold (Ih) (maximum): 200mA
  • Current on state (It (AV)) (maximum): 116A

You May Also Be Interested in

IXYS
SCR MODULE 1.2KV 180A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.6KV 520A Y1-CU
Lowest to $120.6359
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Infineon Technologies
MOODULE
Need more? Email Us
Vishay
SCR MODULE 1.6KV 135A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.2KV V1A-PAK
Need more? Email Us
IXYS
SCR MODULE 2KV 300A Y4-M6
Need more? Email Us
Vishay
SCR MODULE 1.2KV 8-PACE-PAK
Need more? Email Us
IXYS
SCR MODULE 1.6KV 180A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess