EN
  • EN
  • DE

SI1029X-T1-E3

Part No SI1029X-T1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Description Trans MOSFET N/P-CH 60V 0.305A 6-Pin SC-89 T/R / Complementary N- and P-Channel 60-V (D-S) MOSFET | MOSFET N/P-CH 60V SOT563F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Packaging Reel
Status Obsolete
Transistor Polarity N and P-Channel
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 305mA, 190mA
Rds On (Maximum) at Id, Vgs 1.4Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.75nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 30pF at 25V
Maximum Power 250mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package SC-89-6
Family Part Number SI1029
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 734331-SI1029X-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name Si1029X
Introduction Date April 18, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI1029X-T1-E3 CAD Model

Description

The Vishay Siliconix SI1029X-T1-E3 is an N and P-channel transistor that features a logic level gate.

  • Designed for: Discrete Semiconductor Products
  • Popularity: High
  • Manufacturer: Vishay Siliconix
  • Introduction Date: April 18, 2001
  • Status: Obsolete
  • Estimated EOL Date: Obsolete/End of Life
  • Maximum Power: 250mW
  • Vds - Drain-Source Breakdown Voltage: 60V

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $0.2079
Infineon Technologies
Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 7.9A 8-Pin TSSOP / Dual N-Channel Enhancement Mode Field Effect Transistor | MOSFET 2N-CH 20V 7.9A 8TSSOP
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 13A 8-Pin SOIC
Lowest to $27.0640
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $0.3430
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 6.9A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess