Products specifications Report Issue?

Structure Bridge, Single Phase - SCRs/Diodes (Layout 3)
Number of SCRs, Diodes 2 SCRs, 2 Diodes
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 357A, 375A
Current - Hold (Ih) (Max) 130 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Case / Package 8-PACE-PAK
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494286-VS-P125
Ultra Librarian 3D Model Ultra Librarian VS-P125 CAD Model

You May Also Be Interested in

Infineon Technologies
LA-T-BOND MODULE / SCR Module 1.6 kV 275 A Series Connection - All SCRs Chassis Mount Module
Need more? Email Us
ECAD model for TT240N16SOFHPSA1
Sensata-Crydom
MODULE SCR/DIODE 90A 480VAC / SCR Module 1.2 kV Series Connection - SCR/Diode Chassis Mount Module
Need more? Email Us
ECAD model for F1892DH1200
IXYS
MOD THYRISTOR DUAL 1800V TO240AA
Lowest to €106.7808
ECAD model for MCC95-18IO1B
IXYS
MOD THYRISTOR DUAL 16KV TO-240
Lowest to €60.3480
ECAD model for MCMA65P1600TA
Infineon Technologies
1600VBRIDGE MODULE
Need more? Email Us
ECAD model for TDB6HK180N16RRB21BOSA1
IXYS
SCR MODULE 1.2KV 180A TO-240AA
Need more? Email Us
ECAD model for MCD72-12IO1B
Infineon Technologies
THYR / DIODE MODULE DK
Lowest to €192.9886
ECAD model for TT570N16KOFXPSA1
Infineon Technologies
SCR MODULE VDRM 1600V 70A
Need more? Email Us
ECAD model for TDB6HK180N16RRBOSA1
Infineon Technologies
LOW POWER ECONO AG-ECONO2B-411
Lowest to €92.2848
ECAD model for TDB6HK180N16RRBPSA1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention