EN
  • EN
  • DE

MCC161-20IO1

Part No MCC161-20IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description SCR MODULE 2KV 300A Y4-M6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 2 kV
Current - On State (It (AV)) (Max) 165 A
Current - On State (It (RMS)) (Max) 300 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 6000A, 6400A
Current - Hold (Ih) (Max) 150 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Case / Package Y4-M6
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494136-MCC161-20IO1
Ultra Librarian 3D Model Ultra Librarian MCC161-20IO1 CAD Model

Description

N

You May Also Be Interested in

Infineon Technologies
MOODULE
Need more? Email Us
Sensata-Crydom
MODULE POWER
Need more? Email Us
Vishay
SCR MODULE 1.6KV 135A ADD-A-PAK
Need more? Email Us
Vishay
SCR MODULE 1.2KV 8-PACE-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
Vishay
SCR MODULE 1.4KV 100A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.4KV 33A TO-240AA
Lowest to $49.8317
Vishay
SCR MODULE 1.2KV 8-PACE-PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess