EN
  • EN
  • DE

TL16C550CIPTRG4

Part No TL16C550CIPTRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features UART IC 1, UART Channel - 16 Byte 48-LQFP (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name TL16C550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936613-TL16C550CIPTRG4
Ultra Librarian 3D Model Ultra Librarian TL16C550CIPTRG4 CAD Model

Description

Overview of TL16C550CIPTRG4

The TL16C550CIPTRG4 is a remarkable Asynchronous Communications Element (ACE) from Texas Instruments, designed to enhance the performance of serial communication in a wide array of applications. Built upon the legacy of the industry-standard TL16C550 series, this product ensures reliable and efficient data transfer with its full suite of features.

Key Features

  • High Data Throughput: The device supports baud rates up to 1.5 Mbps, making it suitable for high-speed communication requirements.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive, the TL16C550CIPTRG4 can handle a significant amount of data without overloading the CPU, improving overall system efficiency.
  • Programmable Baud Rate Generator: This feature allows precise adjustment of the baud rate to ensure compatibility with a wide range of peripherals and network specifications.
  • Automatic Hardware Flow Control: With its built-in hardware flow control, the device can automatically control data flow using RTS and CTS signals, preventing data loss during high-speed transmissions.
  • Modem Control Functions: The ACE includes a complete modem control capability, providing signals such as DTR, DSR, RI, and DCD for comprehensive modem interface operations.
  • Industrial Temperature Range: The TL16C550CIPTRG4 is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatility of the TL16C550CIPTRG4 makes it an ideal choice for a variety of applications, including:

  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems
  • Networking Equipment
  • Access Control Systems
  • Telecommunications Infrastructure

Package and Quality

The device comes in a 48-pin LQFP (Low-Profile Quad Flat Package) that ensures a compact footprint on the PCB while providing excellent thermal performance. Texas Instruments' commitment to quality means that the TL16C550CIPTRG4 is manufactured to the highest standards, ensuring reliable operation in your critical applications.

With its robust feature set and proven reliability, the TL16C550CIPTRG4 from Texas Instruments represents a superior solution for designers looking to implement efficient serial communication in their systems.

You May Also Be Interested in

MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7015 $202.1645
56+ $4.5448 $254.5088
74+ $4.0747 $301.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess