Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 900mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 160nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4700pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247 (IXTH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
Win Source Part Number 1191247-IXTH10P50
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXTH10P50 CAD Model

Description

The IXTH10P50 is a P-Channel MOSFET from IXYS.

  • Power Dissipation: 300W
  • Vds - Drain-Source Breakdown Voltage: 500V
  • Rds On (Maximum) at Id, Vgs: 900mOhm @ 5A, 10V
  • Gate charge (Qg) (Maximum) at Vgs: 160nC @ 10V
  • Input Capacitance (Ciss) (Maximum) at Vds: 4700pF @ 25V
  • Drive voltage (Max Rds On, Min Rds On): 10V
  • Operating temperature range: -55°C ~ 150°C
  • Manufacturer Homepage: www.ixys.com

You May Also Be Interested in

Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.9375 $71.5000
18+ $7.3334 $132.0012
28+ $7.1045 $198.9260
38+ $6.8742 $261.2196
49+ $6.6452 $325.6148
66+ $5.9583 $393.2478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention