The IXGQ100N30TC is a high-performance IGBT (Insulated Gate Bipolar Transistor) from IXYS, designed for high-speed switching applications. This device combines the advantages of MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage drop. It's ideal for applications requiring efficient power conversion and control.
Applications:
- Motor drives
- Inverters
- UPS (Uninterruptible Power Supplies)
- Welding equipment
- Power factor correction (PFC) circuits
Features:
- Voltage Rating: 300V
- Current Rating: 100A
- Low VCE(sat): Typically 1.5V at 100A
- High-speed switching
- Avalanche rated
- TO-247 package
Benefits:
- High efficiency due to low on-state voltage drop, minimizing power losses.
- Fast switching speeds allow for higher operating frequencies, reducing the size of passive components.
- Robust design with avalanche rating ensures reliable operation under transient conditions.
- Easy to drive with a simple gate drive circuit.
- High current capability enables handling large power loads.
Additional Details:
The IXGQ100N30TC is an N-channel IGBT designed for fast switching applications. It features a trench gate structure, which reduces the on-state voltage drop and improves switching performance. The device is avalanche rated, meaning it can withstand occasional avalanche breakdown events without damage. The TO-247 package provides excellent thermal performance, allowing for efficient heat dissipation. The gate threshold voltage is typically around 4V. This IGBT is designed to operate over a wide temperature range. Its fast switching speed and low conduction losses make it an excellent choice for demanding power electronics applications. This part is commonly used in industrial applications.