EN
  • EN
  • DE

IXGH24N60BU1

Part No IXGH24N60BU1
Manufacturer IXYS
Catalog IGBTs - Single
Description HiPerFAST IGBT with Diode | IGBT 600V 48A 150W TO247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 48A
Current - Collector Pulsed (Icm) 96A
Vce(on) (Maximum) at Vge, Ic 2.3V at 15V, 24A
Maximum Power 150W
Switching Energy 600μJ (on), 800μJ (off)
Input Type Standard
Gate Charge 90nC
Td (on/off) at 25°C 25ns/150ns
Test Condition 480V, 24A, 10Ohm, 15V
Reverse Recovery Time (trr) 50ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AD (IXGH)
Family Part Number IXG*24N60
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191174-IXGH24N60BU1
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXGH24N60BU1 CAD Model

Description

IXYS IXGH24N60BU1 is a through-hole mounted IGBT with a collector current of 48A and a collector-emitter breakdown voltage of 600V.

  • Collector Current: 48A
  • Collector-Emitter Breakdown Voltage: 600V
  • Gate Charge: 90nC
  • Reverse Recovery Time: 50ns
  • Switching Energy (on): 600μJ
  • Switching Energy (off): 800μJ
  • Package: TO-247AD (IXGH)
  • Maximum Power: 150W
  • Operating Temperature: -55°C to 150°C
  • Status: Obsolete
  • Supply and Demand Status: Balance

You May Also Be Interested in

Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess